Vishay Intertechnology, Inc. Through Hole Resistors CMF55998K00BEBF

Description
998 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
998 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55998K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55998K00BEBF-ND
Through Hole Resistors CMF55998K00BEBF-ND
998 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

998 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 988K OHM 1/2W 0.1% AXIAL - CMF55998K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 988K OHM 1/2W 0.1% AXIAL
CMF55998K00BEBF
RES 988K OHM 1/2W 0.1% AXIAL CMF55998K00BEBF
RES 988Kohm 1/2W 0.1% AXIAL

RES 988Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 998 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C9221 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 998 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C9221
Cmf55, 998 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C9221
CMF55, 998 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 998 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55998K00BEBF-ND CMF55998K00BEBF 41C9221
Product Name Through Hole Resistors RES 988K OHM 1/2W 0.1% AXIAL Cmf55, 998 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details