Vishay Intertechnology, Inc. RES 988K OHM 1/2W 1% AXIAL CMF55988K00FEBF

Description
RES 988Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 988Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 988K OHM 1/2W 1% AXIAL - CMF55988K00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 988K OHM 1/2W 1% AXIAL
CMF55988K00FEBF
RES 988K OHM 1/2W 1% AXIAL CMF55988K00FEBF
RES 988Kohm 1/2W 1% AXIAL

RES 988Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55988K00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55988K00FEBF-ND
Through Hole Resistors CMF55988K00FEBF-ND
988 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

988 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 988 Kohm, +/1 Percent, 25 Ppm Vishay - 41C9207 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 988 Kohm, +/1 Percent, 25 Ppm Vishay
41C9207
Cmf55, 988 Kohm, +/1 Percent, 25 Ppm Vishay 41C9207
CMF55, 988 kOhm, +/- 1 Percent, 25 ppm

CMF55, 988 kOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55988K00FEBF CMF55988K00FEBF-ND 41C9207
Product Name RES 988K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 988 Kohm, +/1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 988000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details