Vishay Intertechnology, Inc. Through Hole Resistors CMF5597R600FHEB

Description
97.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
97.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF97.6HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF97.6HFTR-ND
Through Hole Resistors CMF97.6HFTR-ND
97.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

97.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF97.6HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF97.6HFCT-ND
Through Hole Resistors CMF97.6HFCT-ND
97.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

97.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 97.6 OHM 1/2W 1% AXIAL - CMF5597R600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1/2W 1% AXIAL
CMF5597R600FHEB
RES 97.6 OHM 1/2W 1% AXIAL CMF5597R600FHEB
RES 97.6ohm 1/2W 1% AXIAL

RES 97.6ohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF97.6HFTR-ND CMF5597R600FHEB
Product Name Through Hole Resistors RES 97.6 OHM 1/2W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 97.6 ohms 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details