Vishay Intertechnology, Inc. RES 97.6 OHM 1/2W .5% AXIAL CMF5597R600DHEB

Description
RES 97.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 97.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 1/2W .5% AXIAL - CMF5597R600DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1/2W .5% AXIAL
CMF5597R600DHEB
RES 97.6 OHM 1/2W .5% AXIAL CMF5597R600DHEB
RES 97.6ohm 1/2W .5% AXIAL

RES 97.6ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5597R600DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5597R600DHEB-ND
Through Hole Resistors CMF5597R600DHEB-ND
97.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

97.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 97.6 .5% T-2 Eb E3 Vishay - 69P2454 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 97.6 .5% T-2 Eb E3 Vishay
69P2454
Cmf-55 97.6 .5% T-2 Eb E3 Vishay 69P2454
CMF-55 97.6 .5% T-2 EB e3

CMF-55 97.6 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5597R600DHEB CMF5597R600DHEB-ND 69P2454
Product Name RES 97.6 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 97.6 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97.6 ohms 97.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers