Vishay Intertechnology, Inc. Through Hole Resistors CMF5597R000FLBF

Description
97 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
97 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5597R000FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5597R000FLBF-ND
Through Hole Resistors CMF5597R000FLBF-ND
97 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

97 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 97 OHM 1/2W 1% AXIAL - CMF5597R000FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97 OHM 1/2W 1% AXIAL
CMF5597R000FLBF
RES 97 OHM 1/2W 1% AXIAL CMF5597R000FLBF
RES 97ohm 1/2W 1% AXIAL

RES 97ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 97 1% T-0 B14 Vishay - 69P2451 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 97 1% T-0 B14 Vishay
69P2451
Cmf-55 97 1% T-0 B14 Vishay 69P2451
CMF-55 97 1% T-0 B14

CMF-55 97 1% T-0 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5597R000FLBF-ND CMF5597R000FLBF 69P2451
Product Name Through Hole Resistors RES 97 OHM 1/2W 1% AXIAL Cmf-55 97 1% T-0 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 97 ohms 97 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details