Vishay Intertechnology, Inc. RES 97.6K OHM 1/2W .1% AXIAL CMF5597K600BHEA

Description
RES 97.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 97.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1/2W .1% AXIAL - CMF5597K600BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/2W .1% AXIAL
CMF5597K600BHEA
RES 97.6K OHM 1/2W .1% AXIAL CMF5597K600BHEA
RES 97.6Kohm 1/2W .1% AXIAL

RES 97.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5597K600BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5597K600BHEA-ND
Through Hole Resistors CMF5597K600BHEA-ND
97.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

97.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 97.6K .1% T-2 Ea E3 Vishay - 69P2442 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 97.6K .1% T-2 Ea E3 Vishay
69P2442
Cmf-55 97.6K .1% T-2 Ea E3 Vishay 69P2442
CMF-55 97.6K .1% T-2 EA e3

CMF-55 97.6K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5597K600BHEA CMF5597K600BHEA-ND 69P2442
Product Name RES 97.6K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 97.6K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details