Vishay Intertechnology, Inc. Through Hole Resistors CMF55979R00FKEK

Description
979 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
979 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55979R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55979R00FKEK-ND
Through Hole Resistors CMF55979R00FKEK-ND
979 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

979 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 979 OHM 1/2W 1% AXIAL - CMF55979R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 979 OHM 1/2W 1% AXIAL
CMF55979R00FKEK
RES 979 OHM 1/2W 1% AXIAL CMF55979R00FKEK
RES 979ohm 1/2W 1% AXIAL

RES 979ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 979 1% T-1 Ek E3 Vishay - 48P7287 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 979 1% T-1 Ek E3 Vishay
48P7287
Cmf-55 979 1% T-1 Ek E3 Vishay 48P7287
CMF-55 979 1% T-1 EK e3

CMF-55 979 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55979R00FKEK-ND CMF55979R00FKEK 48P7287
Product Name Through Hole Resistors RES 979 OHM 1/2W 1% AXIAL Cmf-55 979 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 979 ohms 979 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers