Vishay Intertechnology, Inc. RES 976 OHM 1/2W 1% AXIAL CMF55976R00FHEA

Description
RES 976ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 976ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1/2W 1% AXIAL - CMF55976R00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/2W 1% AXIAL
CMF55976R00FHEA
RES 976 OHM 1/2W 1% AXIAL CMF55976R00FHEA
RES 976ohm 1/2W 1% AXIAL

RES 976ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55976R00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55976R00FHEA-ND
Through Hole Resistors CMF55976R00FHEA-ND
976 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

976 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 976 1% T-2 Ea E3 Vishay - 69P2481 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 976 1% T-2 Ea E3 Vishay
69P2481
Cmf-55 976 1% T-2 Ea E3 Vishay 69P2481
CMF-55 976 1% T-2 EA e3

CMF-55 976 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55976R00FHEA CMF55976R00FHEA-ND 69P2481
Product Name RES 976 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 976 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details