Vishay Intertechnology, Inc. RES 976 OHM 1/2W .5% AXIAL CMF55976R00DHEA

Description
RES 976ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 976ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1/2W .5% AXIAL - CMF55976R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/2W .5% AXIAL
CMF55976R00DHEA
RES 976 OHM 1/2W .5% AXIAL CMF55976R00DHEA
RES 976ohm 1/2W .5% AXIAL

RES 976ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55976R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55976R00DHEA-ND
Through Hole Resistors CMF55976R00DHEA-ND
976 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

976 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 976 .5% T-2 Ea E3 Vishay - 69P2477 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 976 .5% T-2 Ea E3 Vishay
69P2477
Cmf-55 976 .5% T-2 Ea E3 Vishay 69P2477
CMF-55 976 .5% T-2 EA e3

CMF-55 976 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55976R00DHEA CMF55976R00DHEA-ND 69P2477
Product Name RES 976 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 976 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976 ohms 976 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers