Vishay Intertechnology, Inc. RES 976 OHM 1/2W .5% AXIAL CMF55976R00DHBF

Description
RES 976ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 976ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1/2W .5% AXIAL - CMF55976R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/2W .5% AXIAL
CMF55976R00DHBF
RES 976 OHM 1/2W .5% AXIAL CMF55976R00DHBF
RES 976ohm 1/2W .5% AXIAL

RES 976ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55976R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55976R00DHBF-ND
Through Hole Resistors CMF55976R00DHBF-ND
976 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

976 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,976Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C9192 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,976Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C9192
Resistor,metal Film,976Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C9192
Resistor,Metal Film,976Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,976Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55976R00DHBF CMF55976R00DHBF-ND 41C9192
Product Name RES 976 OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,976Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976 ohms 976 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details