Vishay Precision Group Cmf-55-70 976K 1% T-1 Re8 Vishay CMF55976K00FKR870

Description
CMF-55-70 976K 1% T-1 RE8
Description
CMF-55-70 976K 1% T-1 RE8

Suppliers

Company
Product
Description
Supplier Links
Cmf-55-70 976K 1% T-1 Re8 Vishay - 69P2470 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 976K 1% T-1 Re8 Vishay
69P2470
Cmf-55-70 976K 1% T-1 Re8 Vishay 69P2470
CMF-55-70 976K 1% T-1 RE8

CMF-55-70 976K 1% T-1 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69P2470
Product Name Cmf-55-70 976K 1% T-1 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details