Vishay Intertechnology, Inc. RES 976K OHM 1/2W .5% AXIAL CMF55976K00DHEA

Description
RES 976Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 976Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976K OHM 1/2W .5% AXIAL - CMF55976K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976K OHM 1/2W .5% AXIAL
CMF55976K00DHEA
RES 976K OHM 1/2W .5% AXIAL CMF55976K00DHEA
RES 976Kohm 1/2W .5% AXIAL

RES 976Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55976K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55976K00DHEA-ND
Through Hole Resistors CMF55976K00DHEA-ND
976 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

976 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 976K .5% T-2 Ea E3 Vishay - 69P2461 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 976K .5% T-2 Ea E3 Vishay
69P2461
Cmf-55 976K .5% T-2 Ea E3 Vishay 69P2461
CMF-55 976K .5% T-2 EA e3

CMF-55 976K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55976K00DHEA CMF55976K00DHEA-ND 69P2461
Product Name RES 976K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 976K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details