Vishay Intertechnology, Inc. RES 96.5 OHM 1/2W .5% AXIAL CMF5596R500DHBF

Description
RES 96.5ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 96.5ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 96.5 OHM 1/2W .5% AXIAL - CMF5596R500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96.5 OHM 1/2W .5% AXIAL
CMF5596R500DHBF
RES 96.5 OHM 1/2W .5% AXIAL CMF5596R500DHBF
RES 96.5ohm 1/2W .5% AXIAL

RES 96.5ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5596R500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5596R500DHBF-ND
Through Hole Resistors CMF5596R500DHBF-ND
96.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

96.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 96.5 .5% T-2 B14 Vishay - 69P2429 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 96.5 .5% T-2 B14 Vishay
69P2429
Cmf-55 96.5 .5% T-2 B14 Vishay 69P2429
CMF-55 96.5 .5% T-2 B14

CMF-55 96.5 .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5596R500DHBF CMF5596R500DHBF-ND 69P2429
Product Name RES 96.5 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 96.5 .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 96.5 ohms 96.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers