Vishay Intertechnology, Inc. RES 962.5 OHM 1/2W 0.25% AXIAL CMF55962R50CHEB

Description
RES 962.5ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 962.5ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 962.5 OHM 1/2W 0.25% AXIAL - CMF55962R50CHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 962.5 OHM 1/2W 0.25% AXIAL
CMF55962R50CHEB
RES 962.5 OHM 1/2W 0.25% AXIAL CMF55962R50CHEB
RES 962.5ohm 1/2W 0.25% AXIAL

RES 962.5ohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55962R50CHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55962R50CHEB-ND
Through Hole Resistors CMF55962R50CHEB-ND
962.5 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

962.5 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 962.5 .25% T-2 Eb E3 Vishay - 69P2431 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 962.5 .25% T-2 Eb E3 Vishay
69P2431
Cmf-55 962.5 .25% T-2 Eb E3 Vishay 69P2431
CMF-55 962.5 .25% T-2 EB e3

CMF-55 962.5 .25% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55962R50CHEB CMF55962R50CHEB-ND 69P2431
Product Name RES 962.5 OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 962.5 .25% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 962 ohms 962 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details