Vishay Intertechnology, Inc. RES 95.3K OHM 1/2W 1% AXIAL CMF5595K300FHEB

Description
RES 95.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 95.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/2W 1% AXIAL - CMF5595K300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/2W 1% AXIAL
CMF5595K300FHEB
RES 95.3K OHM 1/2W 1% AXIAL CMF5595K300FHEB
RES 95.3Kohm 1/2W 1% AXIAL

RES 95.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF95.3KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF95.3KHFTR-ND
Through Hole Resistors CMF95.3KHFTR-ND
95.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

95.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF95.3KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF95.3KHFCT-ND
Through Hole Resistors CMF95.3KHFCT-ND
95.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

95.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 95.3K 1% T-2 Eb E3 Vishay - 69P2390 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 95.3K 1% T-2 Eb E3 Vishay
69P2390
Cmf-55 95.3K 1% T-2 Eb E3 Vishay 69P2390
CMF-55 95.3K 1% T-2 EB e3

CMF-55 95.3K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5595K300FHEB CMF95.3KHFTR-ND 69P2390
Product Name RES 95.3K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 95.3K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details