Vishay Intertechnology, Inc. RES 95.3K OHM 1/2W .5% AXIAL CMF5595K300DHR6

Description
RES 95.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 95.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/2W .5% AXIAL - CMF5595K300DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/2W .5% AXIAL
CMF5595K300DHR6
RES 95.3K OHM 1/2W .5% AXIAL CMF5595K300DHR6
RES 95.3Kohm 1/2W .5% AXIAL

RES 95.3Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5595K300DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5595K300DHR6-ND
Through Hole Resistors CMF5595K300DHR6-ND
95.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

95.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,95.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C9115 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,95.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C9115
Resistor,metal Film,95.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C9115
Resistor,Metal Film,95.3KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,95.3KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5595K300DHR6 CMF5595K300DHR6-ND 41C9115
Product Name RES 95.3K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,95.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details