Vishay Intertechnology, Inc. RES 95.3K OHM 1/2W .1% AXIAL CMF5595K300BHEK

Description
RES 95.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 95.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/2W .1% AXIAL - CMF5595K300BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/2W .1% AXIAL
CMF5595K300BHEK
RES 95.3K OHM 1/2W .1% AXIAL CMF5595K300BHEK
RES 95.3Kohm 1/2W .1% AXIAL

RES 95.3Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5595K300BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5595K300BHEK-ND
Through Hole Resistors CMF5595K300BHEK-ND
95.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

95.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 95.3K .1% T-2 Ek E3 Vishay - 69P2385 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 95.3K .1% T-2 Ek E3 Vishay
69P2385
Cmf-55 95.3K .1% T-2 Ek E3 Vishay 69P2385
CMF-55 95.3K .1% T-2 EK e3

CMF-55 95.3K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5595K300BHEK CMF5595K300BHEK-ND 69P2385
Product Name RES 95.3K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 95.3K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details