Vishay Intertechnology, Inc. Metal Film Resistors - CMF5595K300BERE

Description
Metal Film Resistors - Through Hole CMF-55 95.3K .1% T-9 R36
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 95.3K .1% T-9 R36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5595K300BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5595K300BERE
Metal Film Resistors - CMF5595K300BERE
Metal Film Resistors - Through Hole CMF-55 95.3K .1% T-9 R36

Metal Film Resistors - Through Hole CMF-55 95.3K .1% T-9 R36

Supplier's Site
Through Hole Resistors - CMF5595K300BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5595K300BERE-ND
Through Hole Resistors CMF5595K300BERE-ND
95.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

95.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5595K300BERE CMF5595K300BERE-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details