Vishay Intertechnology, Inc. Through Hole Resistors CMF55953K00FHR6

Description
953 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
953 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55953K00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55953K00FHR6-ND
Through Hole Resistors CMF55953K00FHR6-ND
953 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

953 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55953K00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55953K00FHR6
Metal Film Resistors - CMF55953K00FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,953Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9134 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,953Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C9134
Resistor,metal Film,953Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C9134
Resistor,Metal Film,953KOhms,250WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,953KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55953K00FHR6-ND CMF55953K00FHR6 41C9134
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,953Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details