Vishay Intertechnology, Inc. RES 933K OHM 1/2W 0.1% AXIAL CMF55933K00BER6

Description
RES 933Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 933Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 933K OHM 1/2W 0.1% AXIAL - CMF55933K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 933K OHM 1/2W 0.1% AXIAL
CMF55933K00BER6
RES 933K OHM 1/2W 0.1% AXIAL CMF55933K00BER6
RES 933Kohm 1/2W 0.1% AXIAL

RES 933Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55933K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55933K00BER6-ND
Through Hole Resistors CMF55933K00BER6-ND
933 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

933 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 933 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C9094 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 933 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C9094
Cmf55, 933 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C9094
CMF55, 933 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 933 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55933K00BER6 CMF55933K00BER6-ND 41C9094
Product Name RES 933K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 933 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 933000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details