Metal Film Resistors - Through Hole 1/4watt 931ohms .1%
931 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55931R00BER6 | CMF55931R00BER6-ND | 69P2360 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Cmf-55 931 .1% T-9 Re6 Vishay |
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 931 ohms | 931 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor |