Vishay Intertechnology, Inc. RES 931K OHM 1/2W 1% AXIAL CMF55931K00FKR670

Description
RES 931Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 931Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931K OHM 1/2W 1% AXIAL - CMF55931K00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931K OHM 1/2W 1% AXIAL
CMF55931K00FKR670
RES 931K OHM 1/2W 1% AXIAL CMF55931K00FKR670
RES 931Kohm 1/2W 1% AXIAL

RES 931Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55931K00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55931K00FKR670-ND
Through Hole Resistors CMF55931K00FKR670-ND
931 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

931 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 931K 1% T-1 Re6 Vishay - 69P2354 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 931K 1% T-1 Re6 Vishay
69P2354
Cmf-55-70 931K 1% T-1 Re6 Vishay 69P2354
CMF-55-70 931K 1% T-1 RE6

CMF-55-70 931K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55931K00FKR670 CMF55931K00FKR670-ND 69P2354
Product Name RES 931K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 931K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 931000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details