Vishay Intertechnology, Inc. Vishay/DaleRES 931K OHM 1% 50PPM 1/2W CMF55931K00FHEB

Description
Vishay/DaleRES 931Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
Vishay/DaleRES 931Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 931K OHM 1% 50PPM 1/2W - CMF55931K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 931K OHM 1% 50PPM 1/2W
CMF55931K00FHEB
Vishay/DaleRES 931K OHM 1% 50PPM 1/2W CMF55931K00FHEB
Vishay/DaleRES 931Kohm 1% 50PPM 1/2W

Vishay/DaleRES 931Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - 541-CMF55931K00FHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55931K00FHEBTR-ND
Through Hole Resistors 541-CMF55931K00FHEBTR-ND
931 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

931 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF55931K00FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55931K00FHEBCT-ND
Through Hole Resistors 541-CMF55931K00FHEBCT-ND
931 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

931 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55931K00FHEB 541-CMF55931K00FHEBTR-ND
Product Name Vishay/DaleRES 931K OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 931000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details