Vishay Intertechnology, Inc. RES 931K OHM 1/2W .1% AXIAL CMF55931K00BEEB

Description
RES 931Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 931Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931K OHM 1/2W .1% AXIAL - CMF55931K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931K OHM 1/2W .1% AXIAL
CMF55931K00BEEB
RES 931K OHM 1/2W .1% AXIAL CMF55931K00BEEB
RES 931Kohm 1/2W .1% AXIAL

RES 931Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55931K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55931K00BEEB-ND
Through Hole Resistors CMF55931K00BEEB-ND
931 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

931 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55931K00BEEB CMF55931K00BEEB-ND
Product Name RES 931K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 931000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers