Vishay Intertechnology, Inc. RES 920K OHM 1/2W .1% AXIAL CMF55920K00BER6

Description
RES 920Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 920Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 920K OHM 1/2W .1% AXIAL - CMF55920K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 920K OHM 1/2W .1% AXIAL
CMF55920K00BER6
RES 920K OHM 1/2W .1% AXIAL CMF55920K00BER6
RES 920Kohm 1/2W .1% AXIAL

RES 920Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55920K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55920K00BER6-ND
Through Hole Resistors CMF55920K00BER6-ND
920 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

920 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,920Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C9056 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,920Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C9056
Resistor,metal Film,920Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C9056
Resistor,Metal Film,920KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,920KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55920K00BER6 CMF55920K00BER6-ND 41C9056
Product Name RES 920K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,920Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 920000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details