Vishay Intertechnology, Inc. RES 91 OHM 1/2W 1% AXIAL CMF5591R000FEEA

Description
RES 91ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 91ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91 OHM 1/2W 1% AXIAL - CMF5591R000FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91 OHM 1/2W 1% AXIAL
CMF5591R000FEEA
RES 91 OHM 1/2W 1% AXIAL CMF5591R000FEEA
RES 91ohm 1/2W 1% AXIAL

RES 91ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5591R000FEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5591R000FEEA-ND
Through Hole Resistors CMF5591R000FEEA-ND
91 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

91 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5591R000FEEA CMF5591R000FEEA-ND
Product Name RES 91 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 91 ohms 91 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers