Vishay Intertechnology, Inc. RES 91.1K OHM 1/2W 1% AXIAL CMF5591K100FKEA

Description
RES 91.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 91.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91.1K OHM 1/2W 1% AXIAL - CMF5591K100FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.1K OHM 1/2W 1% AXIAL
CMF5591K100FKEA
RES 91.1K OHM 1/2W 1% AXIAL CMF5591K100FKEA
RES 91.1Kohm 1/2W 1% AXIAL

RES 91.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5591K100FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5591K100FKEA-ND
Through Hole Resistors CMF5591K100FKEA-ND
91.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

91.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 91.1K 1% T-1 Ea E3 Vishay - 48P7267 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 91.1K 1% T-1 Ea E3 Vishay
48P7267
Cmf-55 91.1K 1% T-1 Ea E3 Vishay 48P7267
CMF-55 91.1K 1% T-1 EA e3

CMF-55 91.1K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5591K100FKEA CMF5591K100FKEA-ND 48P7267
Product Name RES 91.1K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 91.1K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 91100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details