Vishay Intertechnology, Inc. Through Hole Resistors CMF5590R900DHRE

Description
90.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
90.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5590R900DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5590R900DHRE-ND
Through Hole Resistors CMF5590R900DHRE-ND
90.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 90.9 OHM 1/2W .5% AXIAL - CMF5590R900DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/2W .5% AXIAL
CMF5590R900DHRE
RES 90.9 OHM 1/2W .5% AXIAL CMF5590R900DHRE
RES 90.9ohm 1/2W .5% AXIAL

RES 90.9ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 90.9 .5% T-2 R36 Vishay - 69P2238 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 90.9 .5% T-2 R36 Vishay
69P2238
Cmf-55 90.9 .5% T-2 R36 Vishay 69P2238
CMF-55 90.9 .5% T-2 R36

CMF-55 90.9 .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5590R900DHRE-ND CMF5590R900DHRE 69P2238
Product Name Through Hole Resistors RES 90.9 OHM 1/2W .5% AXIAL Cmf-55 90.9 .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 90.9 ohms 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details