Vishay Intertechnology, Inc. Through Hole Resistors CMF5590R900BEEB

Description
90.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
90.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5590R900BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5590R900BEEB-ND
Through Hole Resistors CMF5590R900BEEB-ND
90.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 90.9 OHM 1/2W .1% AXIAL - CMF5590R900BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/2W .1% AXIAL
CMF5590R900BEEB
RES 90.9 OHM 1/2W .1% AXIAL CMF5590R900BEEB
RES 90.9ohm 1/2W .1% AXIAL

RES 90.9ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 90.9 .1% T-9 Eb E3 Vishay - 69P2232 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 90.9 .1% T-9 Eb E3 Vishay
69P2232
Cmf-55 90.9 .1% T-9 Eb E3 Vishay 69P2232
CMF-55 90.9 .1% T-9 EB e3

CMF-55 90.9 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5590R900BEEB-ND CMF5590R900BEEB 69P2232
Product Name Through Hole Resistors RES 90.9 OHM 1/2W .1% AXIAL Cmf-55 90.9 .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 90.9 ohms 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details