Vishay Intertechnology, Inc. RES 90 OHM 1/2W 0.1% AXIAL CMF5590R000BHEA

Description
RES 90ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 90ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90 OHM 1/2W 0.1% AXIAL - CMF5590R000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90 OHM 1/2W 0.1% AXIAL
CMF5590R000BHEA
RES 90 OHM 1/2W 0.1% AXIAL CMF5590R000BHEA
RES 90ohm 1/2W 0.1% AXIAL

RES 90ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5590R000BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5590R000BHEA-ND
Through Hole Resistors CMF5590R000BHEA-ND
90 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 90 .1% T-2 Ea E3 Vishay - 69P2229 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 90 .1% T-2 Ea E3 Vishay
69P2229
Cmf-55 90 .1% T-2 Ea E3 Vishay 69P2229
CMF-55 90 .1% T-2 EA e3

CMF-55 90 .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5590R000BHEA CMF5590R000BHEA-ND 69P2229
Product Name RES 90 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 90 .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90 ohms 90 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details