Vishay Intertechnology, Inc. RES 90.9K OHM 1/2W 1% AXIAL CMF5590K900FHEB70

Description
RES 90.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 90.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/2W 1% AXIAL - CMF5590K900FHEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/2W 1% AXIAL
CMF5590K900FHEB70
RES 90.9K OHM 1/2W 1% AXIAL CMF5590K900FHEB70
RES 90.9Kohm 1/2W 1% AXIAL

RES 90.9Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5590K900FHEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5590K900FHEB70-ND
Through Hole Resistors CMF5590K900FHEB70-ND
90.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 90.9K 1% T-2 Eb E3 Vishay - 69P2218 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 90.9K 1% T-2 Eb E3 Vishay
69P2218
Cmf-55-70 90.9K 1% T-2 Eb E3 Vishay 69P2218
CMF-55-70 90.9K 1% T-2 EB e3

CMF-55-70 90.9K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5590K900FHEB70 CMF5590K900FHEB70-ND 69P2218
Product Name RES 90.9K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 90.9K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details