Vishay Intertechnology, Inc. Through Hole Resistors CMF5590K900DHBF

Description
90.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
90.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5590K900DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5590K900DHBF-ND
Through Hole Resistors CMF5590K900DHBF-ND
90.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 90.9K OHM 1/2W .5% AXIAL - CMF5590K900DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/2W .5% AXIAL
CMF5590K900DHBF
RES 90.9K OHM 1/2W .5% AXIAL CMF5590K900DHBF
RES 90.9Kohm 1/2W .5% AXIAL

RES 90.9Kohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,90.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C8941 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,90.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C8941
Resistor,metal Film,90.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C8941
Resistor,Metal Film,90.9KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,90.9KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5590K900DHBF-ND CMF5590K900DHBF 41C8941
Product Name Through Hole Resistors RES 90.9K OHM 1/2W .5% AXIAL Resistor,metal Film,90.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details