Vishay Intertechnology, Inc. RES 90.9K OHM 1/2W .1% AXIAL CMF5590K900BEEA

Description
RES 90.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 90.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/2W .1% AXIAL - CMF5590K900BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/2W .1% AXIAL
CMF5590K900BEEA
RES 90.9K OHM 1/2W .1% AXIAL CMF5590K900BEEA
RES 90.9Kohm 1/2W .1% AXIAL

RES 90.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5590K900BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5590K900BEEA-ND
Through Hole Resistors CMF5590K900BEEA-ND
90.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 90.9K .1% T-9 Ea E3 Vishay - 69P2204 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 90.9K .1% T-9 Ea E3 Vishay
69P2204
Cmf-55 90.9K .1% T-9 Ea E3 Vishay 69P2204
CMF-55 90.9K .1% T-9 EA e3

CMF-55 90.9K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5590K900BEEA CMF5590K900BEEA-ND 69P2204
Product Name RES 90.9K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 90.9K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers