Vishay Intertechnology, Inc. Through Hole Resistors CMF5590K000BEEB

Description
90 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
90 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5590K000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5590K000BEEB-ND
Through Hole Resistors CMF5590K000BEEB-ND
90 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 90K OHM 1/2W 0.1% AXIAL - CMF5590K000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90K OHM 1/2W 0.1% AXIAL
CMF5590K000BEEB
RES 90K OHM 1/2W 0.1% AXIAL CMF5590K000BEEB
RES 90Kohm 1/2W 0.1% AXIAL

RES 90Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 90K .1% T-9 Eb E3 Vishay - 69P2195 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 90K .1% T-9 Eb E3 Vishay
69P2195
Cmf-55 90K .1% T-9 Eb E3 Vishay 69P2195
CMF-55 90K .1% T-9 EB e3

CMF-55 90K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5590K000BEEB-ND CMF5590K000BEEB 69P2195
Product Name Through Hole Resistors RES 90K OHM 1/2W 0.1% AXIAL Cmf-55 90K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details