Vishay Intertechnology, Inc. Metal Film Resistors - CMF55909R00FLEA

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55909R00FLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55909R00FLEA
Metal Film Resistors - CMF55909R00FLEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55909R00FLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55909R00FLEA-ND
Through Hole Resistors CMF55909R00FLEA-ND
909 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 909 1% T-0 Ea E3 Vishay - 48P7266 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 909 1% T-0 Ea E3 Vishay
48P7266
Cmf-55 909 1% T-0 Ea E3 Vishay 48P7266
CMF-55 909 1% T-0 EA e3

CMF-55 909 1% T-0 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55909R00FLEA CMF55909R00FLEA-ND 48P7266
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 909 1% T-0 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details