Vishay Intertechnology, Inc. RES 909 OHM 1/2W .5% AXIAL CMF55909R00DHEA

Description
RES 909ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 909ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1/2W .5% AXIAL - CMF55909R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/2W .5% AXIAL
CMF55909R00DHEA
RES 909 OHM 1/2W .5% AXIAL CMF55909R00DHEA
RES 909ohm 1/2W .5% AXIAL

RES 909ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55909R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55909R00DHEA-ND
Through Hole Resistors CMF55909R00DHEA-ND
909 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 909 .5% T-2 Ea E3 Vishay - 69P2288 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 909 .5% T-2 Ea E3 Vishay
69P2288
Cmf-55 909 .5% T-2 Ea E3 Vishay 69P2288
CMF-55 909 .5% T-2 EA e3

CMF-55 909 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55909R00DHEA CMF55909R00DHEA-ND 69P2288
Product Name RES 909 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 909 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756634 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers