Vishay Intertechnology, Inc. RES 909 OHM 1/2W .1% AXIAL CMF55909R00BER6

Description
RES 909ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 909ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1/2W .1% AXIAL - CMF55909R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/2W .1% AXIAL
CMF55909R00BER6
RES 909 OHM 1/2W .1% AXIAL CMF55909R00BER6
RES 909ohm 1/2W .1% AXIAL

RES 909ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55909R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55909R00BER6-ND
Through Hole Resistors CMF55909R00BER6-ND
909 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 909 .1% T-9 Re6 Vishay - 69P2282 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 909 .1% T-9 Re6 Vishay
69P2282
Cmf-55 909 .1% T-9 Re6 Vishay 69P2282
CMF-55 909 .1% T-9 RE6

CMF-55 909 .1% T-9 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55909R00BER6 CMF55909R00BER6-ND 69P2282
Product Name RES 909 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 909 .1% T-9 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details