Vishay Intertechnology, Inc. RES 8.33K OHM 1/2W 0.1% AXIAL CMF558K3300BER6

Description
RES 8.33Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 8.33Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.33K OHM 1/2W 0.1% AXIAL - CMF558K3300BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.33K OHM 1/2W 0.1% AXIAL
CMF558K3300BER6
RES 8.33K OHM 1/2W 0.1% AXIAL CMF558K3300BER6
RES 8.33Kohm 1/2W 0.1% AXIAL

RES 8.33Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K3300BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K3300BER6-ND
Through Hole Resistors CMF558K3300BER6-ND
8.33 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.33 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 8.33 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C8205 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 8.33 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C8205
Cmf55, 8.33 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C8205
CMF55, 8.33 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 8.33 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K3300BER6 CMF558K3300BER6-ND 41C8205
Product Name RES 8.33K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 8.33 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers