Vishay Intertechnology, Inc. RES 8.25K OHM 1/2W 1% AXIAL CMF558K2500FKEB

Description
RES 8.25Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/2W 1% AXIAL - CMF558K2500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/2W 1% AXIAL
CMF558K2500FKEB
RES 8.25K OHM 1/2W 1% AXIAL CMF558K2500FKEB
RES 8.25Kohm 1/2W 1% AXIAL

RES 8.25Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K2500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K2500FKEB-ND
Through Hole Resistors CMF558K2500FKEB-ND
8.25 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF558K2500FKEB CMF558K2500FKEB-ND
Product Name RES 8.25K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details