Vishay Intertechnology, Inc. RES 8.25K OHM 1/2W 1% AXIAL CMF558K2500FEEB

Description
RES 8.25Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/2W 1% AXIAL - CMF558K2500FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/2W 1% AXIAL
CMF558K2500FEEB
RES 8.25K OHM 1/2W 1% AXIAL CMF558K2500FEEB
RES 8.25Kohm 1/2W 1% AXIAL

RES 8.25Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K2500FEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K2500FEEB-ND
Through Hole Resistors CMF558K2500FEEB-ND
8.25 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF558K2500FEEB CMF558K2500FEEB-ND
Product Name RES 8.25K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers