Vishay Intertechnology, Inc. Through Hole Resistors CMF558K2000FHBF

Description
8.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558K2000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K2000FHBF-ND
Through Hole Resistors CMF558K2000FHBF-ND
8.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.2K OHM 1/2W 1% AXIAL - CMF558K2000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1/2W 1% AXIAL
CMF558K2000FHBF
RES 8.2K OHM 1/2W 1% AXIAL CMF558K2000FHBF
RES 8.2Kohm 1/2W 1% AXIAL

RES 8.2Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 8.2K 1% T-2 B14 Vishay - 69P1367 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.2K 1% T-2 B14 Vishay
69P1367
Cmf-55 8.2K 1% T-2 B14 Vishay 69P1367
CMF-55 8.2K 1% T-2 B14

CMF-55 8.2K 1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K2000FHBF-ND CMF558K2000FHBF 69P1367
Product Name Through Hole Resistors RES 8.2K OHM 1/2W 1% AXIAL Cmf-55 8.2K 1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers