Vishay Intertechnology, Inc. Metal Film Resistors - CMF558K1900BER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF558K1900BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF558K1900BER6
Metal Film Resistors - CMF558K1900BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF558K1900BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K1900BER6-ND
Through Hole Resistors CMF558K1900BER6-ND
8.19 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.19 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 8.19 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C8172 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 8.19 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C8172
Cmf55, 8.19 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C8172
CMF55, 8.19 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 8.19 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K1900BER6 CMF558K1900BER6-ND 41C8172
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 8.19 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers