Vishay Intertechnology, Inc. RES 8.16K OHM 1/2W 0.1% AXIAL CMF558K1600BHEK

Description
RES 8.16Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 8.16Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.16K OHM 1/2W 0.1% AXIAL - CMF558K1600BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.16K OHM 1/2W 0.1% AXIAL
CMF558K1600BHEK
RES 8.16K OHM 1/2W 0.1% AXIAL CMF558K1600BHEK
RES 8.16Kohm 1/2W 0.1% AXIAL

RES 8.16Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K1600BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K1600BHEK-ND
Through Hole Resistors CMF558K1600BHEK-ND
8.16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.16K .1% T-2 Ek E3 Vishay - 69P1362 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.16K .1% T-2 Ek E3 Vishay
69P1362
Cmf-55 8.16K .1% T-2 Ek E3 Vishay 69P1362
CMF-55 8.16K .1% T-2 EK e3

CMF-55 8.16K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K1600BHEK CMF558K1600BHEK-ND 69P1362
Product Name RES 8.16K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 8.16K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details