Vishay Intertechnology, Inc. Through Hole Resistors CMF558K0600BHEA

Description
8.06 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.06 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558K0600BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K0600BHEA-ND
Through Hole Resistors CMF558K0600BHEA-ND
8.06 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.06 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.06K OHM 1/2W .1% AXIAL - CMF558K0600BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/2W .1% AXIAL
CMF558K0600BHEA
RES 8.06K OHM 1/2W .1% AXIAL CMF558K0600BHEA
RES 8.06Kohm 1/2W .1% AXIAL

RES 8.06Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 8.06K .1% T-2 Ea E3 Vishay - 69P1340 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.06K .1% T-2 Ea E3 Vishay
69P1340
Cmf-55 8.06K .1% T-2 Ea E3 Vishay 69P1340
CMF-55 8.06K .1% T-2 EA e3

CMF-55 8.06K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K0600BHEA-ND CMF558K0600BHEA 69P1340
Product Name Through Hole Resistors RES 8.06K OHM 1/2W .1% AXIAL Cmf-55 8.06K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers