Vishay Intertechnology, Inc. RES 8K OHM 1/2W 1% AXIAL CMF558K0000FHEK

Description
RES 8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8K OHM 1/2W 1% AXIAL - CMF558K0000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8K OHM 1/2W 1% AXIAL
CMF558K0000FHEK
RES 8K OHM 1/2W 1% AXIAL CMF558K0000FHEK
RES 8Kohm 1/2W 1% AXIAL

RES 8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K0000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K0000FHEK-ND
Through Hole Resistors CMF558K0000FHEK-ND
8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8K 1% T-2 Ek E3 Vishay - 69P1334 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8K 1% T-2 Ek E3 Vishay
69P1334
Cmf-55 8K 1% T-2 Ek E3 Vishay 69P1334
CMF-55 8K 1% T-2 EK e3

CMF-55 8K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K0000FHEK CMF558K0000FHEK-ND 69P1334
Product Name RES 8K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 8K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers