Vishay Intertechnology, Inc. Through Hole Resistors CMF5588R700FHBF70

Description
88.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
88.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5588R700FHBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5588R700FHBF70-ND
Through Hole Resistors CMF5588R700FHBF70-ND
88.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

88.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 88.7 OHM 1/2W 1% AXIAL - CMF5588R700FHBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 1/2W 1% AXIAL
CMF5588R700FHBF70
RES 88.7 OHM 1/2W 1% AXIAL CMF5588R700FHBF70
RES 88.7ohm 1/2W 1% AXIAL

RES 88.7ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 88.7 1% T-2 B14 Vishay - 69P1950 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 88.7 1% T-2 B14 Vishay
69P1950
Cmf-55-70 88.7 1% T-2 B14 Vishay 69P1950
CMF-55-70 88.7 1% T-2 B14

CMF-55-70 88.7 1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5588R700FHBF70-ND CMF5588R700FHBF70 69P1950
Product Name Through Hole Resistors RES 88.7 OHM 1/2W 1% AXIAL Cmf-55-70 88.7 1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 88.7 ohms 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers