Vishay Intertechnology, Inc. Through Hole Resistors CMF5588K700BHEB

Description
88.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
88.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5588K700BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5588K700BHEB-ND
Through Hole Resistors CMF5588K700BHEB-ND
88.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

88.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 88.7K OHM 1/2W .1% AXIAL - CMF5588K700BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/2W .1% AXIAL
CMF5588K700BHEB
RES 88.7K OHM 1/2W .1% AXIAL CMF5588K700BHEB
RES 88.7Kohm 1/2W .1% AXIAL

RES 88.7Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 88.7K .1% T-2 Eb E3 Vishay - 69P1936 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 88.7K .1% T-2 Eb E3 Vishay
69P1936
Cmf-55 88.7K .1% T-2 Eb E3 Vishay 69P1936
CMF-55 88.7K .1% T-2 EB e3

CMF-55 88.7K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5588K700BHEB-ND CMF5588K700BHEB 69P1936
Product Name Through Hole Resistors RES 88.7K OHM 1/2W .1% AXIAL Cmf-55 88.7K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details