Vishay Intertechnology, Inc. RES 88.2K OHM 1/2W 0.1% AXIAL CMF5588K200BEBF

Description
RES 88.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 88.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.2K OHM 1/2W 0.1% AXIAL - CMF5588K200BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.2K OHM 1/2W 0.1% AXIAL
CMF5588K200BEBF
RES 88.2K OHM 1/2W 0.1% AXIAL CMF5588K200BEBF
RES 88.2Kohm 1/2W 0.1% AXIAL

RES 88.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5588K200BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5588K200BEBF-ND
Through Hole Resistors CMF5588K200BEBF-ND
88.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

88.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 88.2 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C8680 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 88.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C8680
Cmf55, 88.2 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C8680
CMF55, 88.2 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 88.2 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5588K200BEBF CMF5588K200BEBF-ND 41C8680
Product Name RES 88.2K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 88.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers