Vishay Intertechnology, Inc. RES 887 OHM 1/2W 1% AXIAL CMF55887R00FKR6

Description
RES 887ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 887ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1/2W 1% AXIAL - CMF55887R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/2W 1% AXIAL
CMF55887R00FKR6
RES 887 OHM 1/2W 1% AXIAL CMF55887R00FKR6
RES 887ohm 1/2W 1% AXIAL

RES 887ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55887R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55887R00FKR6-ND
Through Hole Resistors CMF55887R00FKR6-ND
887 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

887 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,887Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8716 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,887Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8716
Resistor,metal Film,887Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8716
Resistor,Metal Film,887Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,887Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55887R00FKR6 CMF55887R00FKR6-ND 41C8716
Product Name RES 887 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,887Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887 ohms 887 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details