Vishay Intertechnology, Inc. RES 887 OHM 1/2W .5% AXIAL CMF55887R00DHRE

Description
RES 887ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 887ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1/2W .5% AXIAL - CMF55887R00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/2W .5% AXIAL
CMF55887R00DHRE
RES 887 OHM 1/2W .5% AXIAL CMF55887R00DHRE
RES 887ohm 1/2W .5% AXIAL

RES 887ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55887R00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55887R00DHRE-ND
Through Hole Resistors CMF55887R00DHRE-ND
887 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

887 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55887R00DHRE CMF55887R00DHRE-ND
Product Name RES 887 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887 ohms 887 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details